Vishay Intertechnology, Inc. Through Hole Resistors PTF65806R00BYBF

Description
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65806R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65806R00BYBF-ND
Through Hole Resistors PTF65806R00BYBF-ND
806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

806 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistors - - PTF65806R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65806R00BYBF
Metal Film Resistors - PTF65806R00BYBF
Metal Film Resistors - Through Hole 1/4watt 856Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 856Kohms .1% 5ppm

Supplier's Site
Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0280
Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0280
Resistor,Metal Film,806Ohms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,806Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65806R00BYBF-ND PTF65806R00BYBF 61C0280
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,806Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 806 ohms 856000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details