Vishay Intertechnology, Inc. Metal Film Resistors - PTF65806K00BXEK

Description
Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65806K00BXEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65806K00BXEK
Metal Film Resistors - PTF65806K00BXEK
Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm

Metal Film Resistors - Through Hole 1/4watt 806Kohms .1% 15ppm

Supplier's Site
Through Hole Resistors - PTF65806K00BXEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65806K00BXEK-ND
Through Hole Resistors PTF65806K00BXEK-ND
806 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

806 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65806K00BXEK PTF65806K00BXEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details