Vishay Intertechnology, Inc. Through Hole Resistors PTF657K9600BXR6

Description
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF657K9600BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF657K9600BXR6-ND
Through Hole Resistors PTF657K9600BXR6-ND
7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

7.96 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0118 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0118
Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0118
Resistor,Metal Film,7.96KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,7.96KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF657K9600BXR6-ND 61C0118
Product Name Through Hole Resistors Resistor,metal Film,7.96Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers