Vishay Intertechnology, Inc. Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF657K8700FZBF

Description
Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF657K8700FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF657K8700FZBF
Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF657K8700FZBF
Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF657K8700FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF657K8700FZBF-ND
Through Hole Resistors PTF657K8700FZBF-ND
7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

7.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,7.87Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.87Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
61C0112
Resistor,metal Film,7.87Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 61C0112
Resistor,Metal Film,7.87KOhms,500WV ,1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,7.87KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF657K8700FZBF PTF657K8700FZBF-ND 61C0112
Product Name Res Metal Film 7.87K Ohm 1% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,7.87Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details