Vishay Intertechnology, Inc. Through Hole Resistors PTF657K5000BXBF

Description
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF657K5000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF657K5000BXBF-ND
Through Hole Resistors PTF657K5000BXBF-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

7.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,7.5Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0107
Resistor,metal Film,7.5Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0107
Resistor,Metal Film,7.5KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,7.5KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF657K5000BXBF-ND 61C0107
Product Name Through Hole Resistors Resistor,metal Film,7.5Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details