Vishay Intertechnology, Inc. Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF65787R00FXBF

Description
Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF65787R00FXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF65787R00FXBF
Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF65787R00FXBF
Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65787R00FXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65787R00FXBF-ND
Through Hole Resistors PTF65787R00FXBF-ND
787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,787Ohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,787Ohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
61C0190
Resistor,metal Film,787Ohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay 61C0190
Resistor,Metal Film,787Ohms,500WV,1 +/-% Tol,-15,15ppm-TC

Resistor,Metal Film,787Ohms,500WV,1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65787R00FXBF PTF65787R00FXBF-ND 61C0190
Product Name Res Metal Film 787 Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,787Ohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details