Vishay Intertechnology, Inc. Through Hole Resistors PTF65768R00FYR6

Description
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65768R00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65768R00FYR6-ND
Through Hole Resistors PTF65768R00FYR6-ND
768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

768 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,768Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
61C0182
Resistor,metal Film,768Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 61C0182
Resistor,Metal Film,768Ohms,500WV,1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,768Ohms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65768R00FYR6-ND 61C0182
Product Name Through Hole Resistors Resistor,metal Film,768Ohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details