Vishay Intertechnology, Inc. Through Hole Resistors PTF65768K00FXBF

Description
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65768K00FXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65768K00FXBF-ND
Through Hole Resistors PTF65768K00FXBF-ND
768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

768 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
61C0176
Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay 61C0176
Resistor,Metal Film,768KOhms,500WV, 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,768KOhms,500WV,1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65768K00FXBF-ND 61C0176
Product Name Through Hole Resistors Resistor,metal Film,768Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details