Vishay Intertechnology, Inc. Through Hole Resistors PTF6575K000FYR6

Description
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6575K000FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6575K000FYR6-ND
Through Hole Resistors PTF6575K000FYR6-ND
75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
61C0160
Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 61C0160
Resistor,Metal Film,75KOhms,500WV,1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,75KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6575K000FYR6-ND 61C0160
Product Name Through Hole Resistors Resistor,metal Film,75Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details