Vishay Intertechnology, Inc. Metal Film Resistors - PTF6575K000BXBF

Description
Metal Film Resistors - Through Hole 1/4watt 75Kohms .1% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 75Kohms .1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6575K000BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6575K000BXBF
Metal Film Resistors - PTF6575K000BXBF
Metal Film Resistors - Through Hole 1/4watt 75Kohms .1% 15ppm

Metal Film Resistors - Through Hole 1/4watt 75Kohms .1% 15ppm

Supplier's Site
Through Hole Resistors - PTF6575K000BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6575K000BXBF-ND
Through Hole Resistors PTF6575K000BXBF-ND
75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

75 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0154
Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0154
Resistor,Metal Film,75KOhms,500WV,. 1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,75KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6575K000BXBF PTF6575K000BXBF-ND 61C0154
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,75Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details