Vishay Intertechnology, Inc. Through Hole Resistors PTF65750R00BYBF

Description
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65750R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65750R00BYBF-ND
Through Hole Resistors PTF65750R00BYBF-ND
750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

750 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 750 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65750R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 750 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65750R00BYBF
Res Metal Film 750 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65750R00BYBF
Res Metal Film 750 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 750 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF65750R00BYBF-ND PTF65750R00BYBF
Product Name Through Hole Resistors Res Metal Film 750 Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details