Vishay Precision Group Ptf-65 73.2K .1% T-13 Re5 Vishay PTF6573K200BYWF

Description
PTF-65 73.2K .1% T-13 RE5
Description
PTF-65 73.2K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 73.2K .1% T-13 Re5 Vishay - 61C0143 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 73.2K .1% T-13 Re5 Vishay
61C0143
Ptf-65 73.2K .1% T-13 Re5 Vishay 61C0143
PTF-65 73.2K .1% T-13 RE5

PTF-65 73.2K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0143
Product Name Ptf-65 73.2K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details