Vishay Precision Group Ptf-65 732 1% T-10 Re5 Vishay PTF65732R00FXWF

Description
PTF-65 732 1% T-10 RE5
Description
PTF-65 732 1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 732 1% T-10 Re5 Vishay - 61C0153 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 732 1% T-10 Re5 Vishay
61C0153
Ptf-65 732 1% T-10 Re5 Vishay 61C0153
PTF-65 732 1% T-10 RE5

PTF-65 732 1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0153
Product Name Ptf-65 732 1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details