Vishay Precision Group Ptf-65 732 1% T-10 Re8 Vishay PTF65732R00FXR8

Description
PTF-65 732 1% T-10 RE8
Description
PTF-65 732 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 732 1% T-10 Re8 Vishay - 61C0152 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 732 1% T-10 Re8 Vishay
61C0152
Ptf-65 732 1% T-10 Re8 Vishay 61C0152
PTF-65 732 1% T-10 RE8

PTF-65 732 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0152
Product Name Ptf-65 732 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details