Vishay Precision Group Ptf-65 732K 1% T-10 Re8 Vishay PTF65732K00FXR8

Description
PTF-65 732K 1% T-10 RE8
Description
PTF-65 732K 1% T-10 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 732K 1% T-10 Re8 Vishay - 61C0147 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 732K 1% T-10 Re8 Vishay
61C0147
Ptf-65 732K 1% T-10 Re8 Vishay 61C0147
PTF-65 732K 1% T-10 RE8

PTF-65 732K 1% T-10 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0147
Product Name Ptf-65 732K 1% T-10 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details