Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF65732K00FXEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 732Kohms 1% 15ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 732Kohms 1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF65732K00FXEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65732K00FXEK
Vishay/DaleMetal Film Resistors - PTF65732K00FXEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 732Kohms 1% 15ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 732Kohms 1% 15ppm

Supplier's Site
Through Hole Resistors - PTF65732K00FXEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65732K00FXEK-ND
Through Hole Resistors PTF65732K00FXEK-ND
732 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

732 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65732K00FXEK PTF65732K00FXEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 732000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details