Vishay Intertechnology, Inc. Metal Film Resistors - PTF656K8100FZEK

Description
Metal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF656K8100FZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF656K8100FZEK
Metal Film Resistors - PTF656K8100FZEK
Metal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF656K8100FZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF656K8100FZEK-ND
Through Hole Resistors PTF656K8100FZEK-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF656K8100FZEK PTF656K8100FZEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details