Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF656K8100FZBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF656K8100FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF656K8100FZBF
Vishay/DaleMetal Film Resistors - PTF656K8100FZBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 6.81Kohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF656K8100FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF656K8100FZBF-ND
Through Hole Resistors PTF656K8100FZBF-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
61C0024
Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay 61C0024
Resistor,Metal Film,6.81KOhms,500WV ,1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,6.81KOhms,500WV,1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF656K8100FZBF PTF656K8100FZBF-ND 61C0024
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,6.81Kohms,500Wv,1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details