Vishay Precision Group Ptf-65 6.66K 1% T-13 Re5 Vishay PTF656K6600FYWF

Description
PTF-65 6.66K 1% T-13 RE5
Description
PTF-65 6.66K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 6.66K 1% T-13 Re5 Vishay - 61C0023 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 6.66K 1% T-13 Re5 Vishay
61C0023
Ptf-65 6.66K 1% T-13 Re5 Vishay 61C0023
PTF-65 6.66K 1% T-13 RE5

PTF-65 6.66K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0023
Product Name Ptf-65 6.66K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details