Vishay Intertechnology, Inc. Through Hole Resistors PTF656K1900BZBF

Description
6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF656K1900BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF656K1900BZBF-ND
Through Hole Resistors PTF656K1900BZBF-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

6.19 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,6.19Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0004
Resistor,metal Film,6.19Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0004
Resistor,Metal Film,6.19KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,6.19KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF656K1900BZBF-ND 61C0004
Product Name Through Hole Resistors Resistor,metal Film,6.19Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details