680 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
PTF-65 680K .05% T-13 EK e3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF65680K00AYEK-ND | 46T9108 |
| Product Name | Through Hole Resistors | Ptf-65 680K .05% T-13 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 0.0500 +/- % |