Vishay Precision Group Ptf-65 65 1% T-13 Re5 Vishay PTF6565R000FYWF

Description
PTF-65 65 1% T-13 RE5
Description
PTF-65 65 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 65 1% T-13 Re5 Vishay - 61C0099 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 65 1% T-13 Re5 Vishay
61C0099
Ptf-65 65 1% T-13 Re5 Vishay 61C0099
PTF-65 65 1% T-13 RE5

PTF-65 65 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0099
Product Name Ptf-65 65 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details