Vishay Precision Group Ptf-65 65 1% T-13 Re8 Vishay PTF6565R000FYR8

Description
PTF-65 65 1% T-13 RE8
Description
PTF-65 65 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 65 1% T-13 Re8 Vishay - 61C0098 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 65 1% T-13 Re8 Vishay
61C0098
Ptf-65 65 1% T-13 Re8 Vishay 61C0098
PTF-65 65 1% T-13 RE8

PTF-65 65 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0098
Product Name Ptf-65 65 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details