Vishay Intertechnology, Inc. Through Hole Resistors PTF6564K900BXBF

Description
64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6564K900BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6564K900BXBF-ND
Through Hole Resistors PTF6564K900BXBF-ND
64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

64.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 61C0075 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
61C0075
Resistor,metal Film,64.9Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 61C0075
Resistor,Metal Film,64.9KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,64.9KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6564K900BXBF-ND 61C0075
Product Name Through Hole Resistors Resistor,metal Film,64.9Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details