VISHAY PRECISION GROUP
PTF65649K00BYR8 -- PTF-65 649K .1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 649K .1% T-13 Re8 Vishay
PTF65649K00BYR8
Description
PTF-65 649K .1% T-13 RE8
Description
PTF-65 649K .1% T-13 RE8
Suppliers
Ptf-65 649K .1% T-13 Re8 Vishay
61C0088
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
61C0088 |
|
Product Name
|
Ptf-65 649K .1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details