Vishay Intertechnology, Inc. Metal Film Resistors - PTF65649K00BYBF

Description
Metal Film Resistors - Through Hole 1/4watt 649Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 649Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65649K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65649K00BYBF
Metal Film Resistors - PTF65649K00BYBF
Metal Film Resistors - Through Hole 1/4watt 649Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 649Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF65649K00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65649K00BYBF-ND
Through Hole Resistors PTF65649K00BYBF-ND
649 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

649 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 61C0085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
61C0085
Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 61C0085
Resistor,Metal Film,649KOhms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,649KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65649K00BYBF PTF65649K00BYBF-ND 61C0085
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,649Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 649000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details