Vishay Intertechnology, Inc. Through Hole Resistors PTF6562K500AZBF

Description
62.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
62.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6562K500AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6562K500AZBF-ND
Through Hole Resistors PTF6562K500AZBF-ND
62.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

62.5 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 62.5K .05% T-16 B14 Vishay - 61C0065 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 62.5K .05% T-16 B14 Vishay
61C0065
Ptf-65 62.5K .05% T-16 B14 Vishay 61C0065
PTF-65 62.5K .05% T-16 B14

PTF-65 62.5K .05% T-16 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6562K500AZBF-ND 61C0065
Product Name Through Hole Resistors Ptf-65 62.5K .05% T-16 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details