Vishay Precision Group Ptf-65 619K .1% T-16 Re7 Vishay PTF65619K00BZR7

Description
PTF-65 619K .1% T-16 RE7
Description
PTF-65 619K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 619K .1% T-16 Re7 Vishay - 61C0062 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 619K .1% T-16 Re7 Vishay
61C0062
Ptf-65 619K .1% T-16 Re7 Vishay 61C0062
PTF-65 619K .1% T-16 RE7

PTF-65 619K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0062
Product Name Ptf-65 619K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details