Vishay Intertechnology, Inc. Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65619K00BZBF

Description
Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF65619K00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF65619K00BZBF
Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65619K00BZBF
Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65619K00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65619K00BZBF-ND
Through Hole Resistors PTF65619K00BZBF-ND
619 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

619 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,619Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 61C0060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
61C0060
Resistor,metal Film,619Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 61C0060
Resistor,Metal Film,619KOhms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,619KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65619K00BZBF PTF65619K00BZBF-ND 61C0060
Product Name Res Metal Film 619K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,619Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details