VISHAY PRECISION GROUP
PTF6560K000FYR8 -- PTF-65 60K 1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 60K 1% T-13 Re8 Vishay
PTF6560K000FYR8
Description
PTF-65 60K 1% T-13 RE8
Description
PTF-65 60K 1% T-13 RE8
Suppliers
Ptf-65 60K 1% T-13 Re8 Vishay
61C0038
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
61C0038 |
|
Product Name
|
Ptf-65 60K 1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
6800 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details