Vishay Precision Group Ptf-65 600K .1% T-10 Re5 Vishay PTF65600K00BXWF

Description
PTF-65 600K .1% T-10 RE5
Description
PTF-65 600K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 600K .1% T-10 Re5 Vishay - 61C0049 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 600K .1% T-10 Re5 Vishay
61C0049
Ptf-65 600K .1% T-10 Re5 Vishay 61C0049
PTF-65 600K .1% T-10 RE5

PTF-65 600K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 61C0049
Product Name Ptf-65 600K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details