Vishay Precision Group Ptf-65 5.9K 1% T-16 Re5 Vishay PTF655K9000FZWF

Description
PTF-65 5.9K 1% T-16 RE5
Description
PTF-65 5.9K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 5.9K 1% T-16 Re5 Vishay - 60C9860 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5.9K 1% T-16 Re5 Vishay
60C9860
Ptf-65 5.9K 1% T-16 Re5 Vishay 60C9860
PTF-65 5.9K 1% T-16 RE5

PTF-65 5.9K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9860
Product Name Ptf-65 5.9K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details