Vishay Precision Group Ptf-65 5.62K 1% T-10 Re7 Vishay PTF655K6200FXR7

Description
PTF-65 5.62K 1% T-10 RE7
Description
PTF-65 5.62K 1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 5.62K 1% T-10 Re7 Vishay - 60C9852 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5.62K 1% T-10 Re7 Vishay
60C9852
Ptf-65 5.62K 1% T-10 Re7 Vishay 60C9852
PTF-65 5.62K 1% T-10 RE7

PTF-65 5.62K 1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9852
Product Name Ptf-65 5.62K 1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details