Vishay Intertechnology, Inc. Through Hole Resistors PTF655K6200BXBF

Description
5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF655K6200BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF655K6200BXBF-ND
Through Hole Resistors PTF655K6200BXBF-ND
5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

5.62 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 60C9849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
60C9849
Resistor,metal Film,5.62Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 60C9849
Resistor,Metal Film,5.62KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,5.62KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF655K6200BXBF-ND 60C9849
Product Name Through Hole Resistors Resistor,metal Film,5.62Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details