Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF655K0000BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5Kohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF655K0000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF655K0000BZEK
Vishay/DaleMetal Film Resistors - PTF655K0000BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - PTF655K0000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF655K0000BZEK-ND
Through Hole Resistors PTF655K0000BZEK-ND
5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF655K0000BZEK PTF655K0000BZEK-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details