Vishay Precision Group Ptf-65 5K .05% T-16 Re5 Vishay PTF655K0000AZWF

Description
PTF-65 5K .05% T-16 RE5
Description
PTF-65 5K .05% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 5K .05% T-16 Re5 Vishay - 60C9824 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5K .05% T-16 Re5 Vishay
60C9824
Ptf-65 5K .05% T-16 Re5 Vishay 60C9824
PTF-65 5K .05% T-16 RE5

PTF-65 5K .05% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9824
Product Name Ptf-65 5K .05% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers