Vishay Precision Group Ptf-65 5K .05% T-16 Re8 Vishay PTF655K0000AZR8

Description
PTF-65 5K .05% T-16 RE8
Description
PTF-65 5K .05% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 5K .05% T-16 Re8 Vishay - 60C9823 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5K .05% T-16 Re8 Vishay
60C9823
Ptf-65 5K .05% T-16 Re8 Vishay 60C9823
PTF-65 5K .05% T-16 RE8

PTF-65 5K .05% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9823
Product Name Ptf-65 5K .05% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details