Vishay Precision Group Ptf-65 5K .05% T-13 Re5 Vishay PTF655K0000AYWF

Description
PTF-65 5K .05% T-13 RE5
Description
PTF-65 5K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 5K .05% T-13 Re5 Vishay - 60C9819 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 5K .05% T-13 Re5 Vishay
60C9819
Ptf-65 5K .05% T-13 Re5 Vishay 60C9819
PTF-65 5K .05% T-13 RE5

PTF-65 5K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9819
Product Name Ptf-65 5K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details