Vishay Precision Group Ptf-65 59K .1% T-13 Re5 Vishay PTF6559K000BYWF

Description
PTF-65 59K .1% T-13 RE5
Description
PTF-65 59K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 59K .1% T-13 Re5 Vishay - 60C9987 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 59K .1% T-13 Re5 Vishay
60C9987
Ptf-65 59K .1% T-13 Re5 Vishay 60C9987
PTF-65 59K .1% T-13 RE5

PTF-65 59K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9987
Product Name Ptf-65 59K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details