Vishay Intertechnology, Inc. Through Hole Resistors PTF65590R00BZBF

Description
590 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
590 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65590R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65590R00BZBF-ND
Through Hole Resistors PTF65590R00BZBF-ND
590 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

590 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,590Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 60C9988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,590Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
60C9988
Resistor,metal Film,590Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 60C9988
Resistor,Metal Film,590Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,590Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65590R00BZBF-ND 60C9988
Product Name Through Hole Resistors Resistor,metal Film,590Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details