Vishay Precision Group Ptf-65 583K .05% T-16 Re5 Vishay PTF65583K00AZWF

Description
PTF-65 583K .05% T-16 RE5
Description
PTF-65 583K .05% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 583K .05% T-16 Re5 Vishay - 60C9982 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 583K .05% T-16 Re5 Vishay
60C9982
Ptf-65 583K .05% T-16 Re5 Vishay 60C9982
PTF-65 583K .05% T-16 RE5

PTF-65 583K .05% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9982
Product Name Ptf-65 583K .05% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details