Vishay Precision Group Ptf-65 562K .1% T-13 Re7 Vishay PTF65562K00BYR7

Description
PTF-65 562K .1% T-13 RE7
Description
PTF-65 562K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 562K .1% T-13 Re7 Vishay - 60C9975 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 562K .1% T-13 Re7 Vishay
60C9975
Ptf-65 562K .1% T-13 Re7 Vishay 60C9975
PTF-65 562K .1% T-13 RE7

PTF-65 562K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9975
Product Name Ptf-65 562K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details