Vishay Precision Group Ptf-65 560K 1% T-16 R36 Vishay PTF65560K00FZRE

Description
PTF-65 560K 1% T-16 R36
Description
PTF-65 560K 1% T-16 R36

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 560K 1% T-16 R36 Vishay - 60C9972 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 560K 1% T-16 R36 Vishay
60C9972
Ptf-65 560K 1% T-16 R36 Vishay 60C9972
PTF-65 560K 1% T-16 R36

PTF-65 560K 1% T-16 R36

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9972
Product Name Ptf-65 560K 1% T-16 R36 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details