Vishay Precision Group Ptf-65 549K .1% T-13 S09 Vishay PTF65549K00BYSA

Description
PTF-65 549K .1% T-13 S09
Description
PTF-65 549K .1% T-13 S09

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 549K .1% T-13 S09 Vishay - 60C9965 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 549K .1% T-13 S09 Vishay
60C9965
Ptf-65 549K .1% T-13 S09 Vishay 60C9965
PTF-65 549K .1% T-13 S09

PTF-65 549K .1% T-13 S09

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9965
Product Name Ptf-65 549K .1% T-13 S09 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details