Vishay Intertechnology, Inc. Through Hole Resistors PTF6553K000AYBF

Description
53 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
53 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6553K000AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6553K000AYBF-ND
Through Hole Resistors PTF6553K000AYBF-ND
53 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

53 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,53Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 60C9958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,53Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
60C9958
Resistor,metal Film,53Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 60C9958
Resistor,Metal Film,53KOhms,500WV,. 05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,53KOhms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6553K000AYBF-ND 60C9958
Product Name Through Hole Resistors Resistor,metal Film,53Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details