VISHAY PRECISION GROUP
PTF65511K00FYR7 -- PTF-65 511K 1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-65 511K 1% T-13 Re7 Vishay
PTF65511K00FYR7
Description
PTF-65 511K 1% T-13 RE7
Description
PTF-65 511K 1% T-13 RE7
Suppliers
Ptf-65 511K 1% T-13 Re7 Vishay
60C9939
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9939 |
|
Product Name
|
Ptf-65 511K 1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0033 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers