Vishay Intertechnology, Inc. Through Hole Resistors PTF65511K00FYR6

Description
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65511K00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65511K00FYR6-ND
Through Hole Resistors PTF65511K00FYR6-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 60C9938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
60C9938
Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 60C9938
Resistor,Metal Film,511KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,511KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65511K00FYR6-ND 60C9938
Product Name Through Hole Resistors Resistor,metal Film,511Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details