Vishay Intertechnology, Inc. Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65511K00BYBF

Description
Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65511K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65511K00BYBF
Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65511K00BYBF
Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65511K00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65511K00BYBF-ND
Through Hole Resistors PTF65511K00BYBF-ND
511 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

511 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65511K00BYBF PTF65511K00BYBF-ND
Product Name Res Metal Film 511K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details