Vishay Precision Group Ptf-65 50 1% T-13 Re5 Vishay PTF6550R000FYWF

Description
PTF-65 50 1% T-13 RE5
Description
PTF-65 50 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 50 1% T-13 Re5 Vishay - 60C9899 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 50 1% T-13 Re5 Vishay
60C9899
Ptf-65 50 1% T-13 Re5 Vishay 60C9899
PTF-65 50 1% T-13 RE5

PTF-65 50 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9899
Product Name Ptf-65 50 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details