Vishay Precision Group Metal Film Resistors - PTF6550R000BYBF

Description
Metal Film Resistors - Through Hole 1/4watt 50ohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 50ohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6550R000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6550R000BYBF
Metal Film Resistors - PTF6550R000BYBF
Metal Film Resistors - Through Hole 1/4watt 50ohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 50ohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF6550R000BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6550R000BYBF-ND
Through Hole Resistors PTF6550R000BYBF-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 50 Ohm, 250Mw, 0.1%; Resistance Vishay - 60C9886 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 50 Ohm, 250Mw, 0.1%; Resistance Vishay
60C9886
Metal Film Resistor, 50 Ohm, 250Mw, 0.1%; Resistance Vishay 60C9886
METAL FILM RESISTOR, 50 OHM, 250mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 50 OHM, 250mW, 0.1%; Resistance:50ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6550R000BYBF PTF6550R000BYBF-ND 60C9886
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 50 Ohm, 250Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers